LARGE BASE STATION ANTENNA 3dBd GAIN 152-158MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSLL150XL3-BC |
| Product Name | Large Base Station Antenna |
| Applications | Basestation; HighFrequency; Very High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 153.0 to 159.0 MHz |
| Gain | 3 dB |
Linear, Vertical