Comtelco Industries, Inc. Large Base Station Antenna BSLL150XL3-B

Description
LARGE BASE STATION ANTENNA 3dBd GAIN 150-156MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 3dBd GAIN 150-156MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL150XL3-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL150XL3-B
Large Base Station Antenna BSLL150XL3-B
LARGE BASE STATION ANTENNA 3dBd GAIN 150-156MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 3dBd GAIN 150-156MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL150XL3-B
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 156.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248673 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details