Comtelco Industries, Inc. Large Base Station Antenna BSLL150U-D

Description
LARGE BASE STATION ANTENNA UNITY GAIN 162-168MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA UNITY GAIN 162-168MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL150U-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL150U-D
Large Base Station Antenna BSLL150U-D
LARGE BASE STATION ANTENNA UNITY GAIN 162-168MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA UNITY GAIN 162-168MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL150U-D
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 162.0 to 168.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details