Comtelco Industries, Inc. Large Base Station Antenna BSLL150U-C

Description
LARGE BASE STATION ANTENNA UNITY GAIN 156-162 MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA UNITY GAIN 156-162 MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL150U-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL150U-C
Large Base Station Antenna BSLL150U-C
LARGE BASE STATION ANTENNA UNITY GAIN 156-162 MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA UNITY GAIN 156-162 MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL150U-C
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 156.0 to 162.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2222687 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details