Comtelco Industries, Inc. Large Base Station Antenna BSLL150U-B

Description
LARGE BASE STATION ANTENNA UNITY GAIN 150-156 MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA UNITY GAIN 150-156 MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL150U-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL150U-B
Large Base Station Antenna BSLL150U-B
LARGE BASE STATION ANTENNA UNITY GAIN 150-156 MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA UNITY GAIN 150-156 MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL150U-B
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 156.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (16*6*4mm) - ET-GPL12-5L10C-U-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1853072 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.15 dB
Connectors Sma male
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers