LARGE BASE STATION ANTENNA 4.5dBi GAIN 1200-1550MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSLL1350XL5WB |
| Product Name | Large Base Station Antenna |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 1200.0 to 1550.0 MHz |
| Gain | 4.5 dB |