Comtelco Industries, Inc. Large Base Station Antenna BSLL100U-XX

Description
LARGE BASE STATION ANTENNA UNITY GAIN MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 75-140MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA UNITY GAIN MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 75-140MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL100U-XX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL100U-XX
Large Base Station Antenna BSLL100U-XX
LARGE BASE STATION ANTENNA UNITY GAIN MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 75-140MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA UNITY GAIN MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 75-140MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL100U-XX
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 75.0 to 140.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766679P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers