LARGE DUAL BAND BASE STATION ANTENNA 825-896/1850-1990MHz
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSLDB18U8 |
| Product Name | Large Dual Band Base Station Antenna |
| Applications | Basestation; Multi-band |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 825.0 to 896.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | 1850-1990 MHz |
Vertical & 2 x Dual Slant ±45°