Comtelco Industries, Inc. Base Station Antenna BSL915XL7

Description
BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BSL915XL7 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BSL915XL7
Base Station Antenna BSL915XL7
BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL915XL7
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248869 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Virtual Antenna - TRIO mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
View Details