LARGE BASE STATION ANTENNA 5dBd GAIN 824-896MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSL800XL5-C |
| Product Name | Large Base Station Antenna |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 824.0 to 896.0 MHz |
| Gain | 5 dB |