Comtelco Industries, Inc. Large Base Station Antenna BSL800XL5-A

Description
LARGE BASE STATION ANTENNA 5dBd GAIN 806-866MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 5dBd GAIN 806-866MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL800XL5-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL800XL5-A
Large Base Station Antenna BSL800XL5-A
LARGE BASE STATION ANTENNA 5dBd GAIN 806-866MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 5dBd GAIN 806-866MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL800XL5-A
Product Name Large Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 866.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

433MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433FPC-5L10CP10-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details