Comtelco Industries, Inc. Large Wide Band Base Station Antenna BSL800XL3-WB

Description
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION
Description
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Wide Band Base Station Antenna - BSL800XL3-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Wide Band Base Station Antenna
BSL800XL3-WB
Large Wide Band Base Station Antenna BSL800XL3-WB
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION

LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL800XL3-WB
Product Name Large Wide Band Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 960.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details