Comtelco Industries, Inc. Large Base Station Antenna BSL50U-XX

Description
LARGE BASE STATION UNITY GAIN. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz FEMALE "N" TERMINATION THIS ANTENNA IS NOT UPS SHIPPABLE
Description
LARGE BASE STATION UNITY GAIN. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz FEMALE "N" TERMINATION THIS ANTENNA IS NOT UPS SHIPPABLE

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL50U-XX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL50U-XX
Large Base Station Antenna BSL50U-XX
LARGE BASE STATION UNITY GAIN. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz FEMALE "N" TERMINATION THIS ANTENNA IS NOT UPS SHIPPABLE

LARGE BASE STATION UNITY GAIN. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz FEMALE "N" TERMINATION THIS ANTENNA IS NOT UPS SHIPPABLE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL50U-XX
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 45.0 to 47.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details