Comtelco Industries, Inc. Large Base Station Antenna BSL50-XX

Description
LARGE BASE STATION ANTENNA UNITY GAIN FEMALE "N" TERMINATION. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz
Description
LARGE BASE STATION ANTENNA UNITY GAIN FEMALE "N" TERMINATION. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL50-XX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL50-XX
Large Base Station Antenna BSL50-XX
LARGE BASE STATION ANTENNA UNITY GAIN FEMALE "N" TERMINATION. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz

LARGE BASE STATION ANTENNA UNITY GAIN FEMALE "N" TERMINATION. MUST PROVIDE CENTER FREQUENCY WITHIN THE RANGE OF 45-47MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL50-XX
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 45.0 to 47.0 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248716 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details