LARGE BASE STATION ANTENNA 6dB GAIN 490-512MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSL450XL6-E |
| Product Name | Large Base Station Antenna |
| Applications | Basestation; HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 490.0 to 512.0 MHz |
| Gain | 6 dB |