Comtelco Industries, Inc. Large Base Station Antenna BSL450XL6-A

Description
LARGE BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL450XL6-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL450XL6-A
Large Base Station Antenna BSL450XL6-A
LARGE BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL450XL6-A
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 440.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2024086 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details