Comtelco Industries, Inc. Large Base Station Antenna BSL450XL4.5-B

Description
LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-430MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-430MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL450XL4.5-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL450XL4.5-B
Large Base Station Antenna BSL450XL4.5-B
LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-430MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 4.5dBd GAIN 406-430MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL450XL4.5-B
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 430.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
2.4GHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector (White) - ET-WI12FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details