Comtelco Industries, Inc. Large Wide Band Base Station Antenna BSL450XL3-WB

Description
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 450-512MHz FEMALE "N" TERMINATION
Description
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 450-512MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Wide Band Base Station Antenna - BSL450XL3-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Wide Band Base Station Antenna
BSL450XL3-WB
Large Wide Band Base Station Antenna BSL450XL3-WB
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 450-512MHz FEMALE "N" TERMINATION

LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 450-512MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL450XL3-WB
Product Name Large Wide Band Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 512.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2674898 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 9 dB
Connectors Type N Female
View Details
RF Antennas - 2115-NN03-310DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 0.4000 to 3.8 dB
View Details
4 suppliers