Comtelco Industries, Inc. Large Base Station Antenna BSL450XL3-B

Description
LARGE BASE STATION ANTENNA 3dBd GAIN 430-450MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 3dBd GAIN 430-450MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL450XL3-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL450XL3-B
Large Base Station Antenna BSL450XL3-B
LARGE BASE STATION ANTENNA 3dBd GAIN 430-450MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 3dBd GAIN 430-450MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL450XL3-B
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 430.0 to 450.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2269047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers