LARGE BASE STATION ANTENNA 5dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSL2400XL3 |
| Product Name | Large Base Station Antenna |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 2400.0 to 2500.0 MHz |
| Gain | 3 to 5 dB |