Comtelco Industries, Inc. Large Base Station Antenna BSL1850XL6

Description
LARGE BASE STATION ANTENNA 7.5dBi GAIN 1850-1990MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 7.5dBi GAIN 1850-1990MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL1850XL6 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL1850XL6
Large Base Station Antenna BSL1850XL6
LARGE BASE STATION ANTENNA 7.5dBi GAIN 1850-1990MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 7.5dBi GAIN 1850-1990MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL1850XL6
Product Name Large Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 1850.0 to 1990.0 MHz
Gain 6 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 100795 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 0.7000 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details