Comtelco Industries, Inc. Large Base Station Antenna BSL1710XL3

Description
LARGE BASE STATION ANTENNA 6.5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 6.5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL1710XL3 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL1710XL3
Large Base Station Antenna BSL1710XL3
LARGE BASE STATION ANTENNA 6.5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 6.5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL1710XL3
Product Name Large Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 1710.0 to 1850.0 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097296 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
RF Antennas - 2115-NN01-104CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers