Comtelco Industries, Inc. Large Base Station Antenna BSL150XL3-D

Description
LARGE BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSL150XL3-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSL150XL3-D
Large Base Station Antenna BSL150XL3-D
LARGE BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSL150XL3-D
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 162.0 to 168.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS + GSM Combo Magnetic Antenna With RG174 Cable (L-3Mtr) + 2*SMA Male St. Connector (80mm) - ET-COSR-1L3-SMS-80M/25G/P1 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details