LARGE BASE STATION ANTENNA UNITY GAIN 156-162MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSL150U-C |
| Product Name | Large Base Station Antenna |
| Applications | Basestation; HighFrequency; Very High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 156.0 to 162.0 MHz |
| Gain | 0.0 dB |