Comtelco Industries, Inc. Base Station Antenna BSJ727

Description
BASE STATION ANTENNA 3dBd GAIN 698-2700MHz 12" TEFLON PIGTAIL WITH TYPE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 698-2700MHz 12" TEFLON PIGTAIL WITH TYPE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BSJ727 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BSJ727
Base Station Antenna BSJ727
BASE STATION ANTENNA 3dBd GAIN 698-2700MHz 12" TEFLON PIGTAIL WITH TYPE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 698-2700MHz 12" TEFLON PIGTAIL WITH TYPE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSJ727
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antennas - 1-1513472-2 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers