Comtelco Industries, Inc. Dual Band Base Station Antenna BSDB18U9

Description
DUAL BAND BASE STATION ANTENNA 921-960/1805-1880MHz FEMALE "N" TERMINATION
Description
DUAL BAND BASE STATION ANTENNA 921-960/1805-1880MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Dual Band Base Station Antenna - BSDB18U9 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Dual Band Base Station Antenna
BSDB18U9
Dual Band Base Station Antenna BSDB18U9
DUAL BAND BASE STATION ANTENNA 921-960/1805-1880MHz FEMALE "N" TERMINATION

DUAL BAND BASE STATION ANTENNA 921-960/1805-1880MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSDB18U9
Product Name Dual Band Base Station Antenna
Applications Basestation; Multi-band
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 921.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1805-1880 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1408069 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers