Comtelco Industries, Inc. Dual Band Base Station Antenna BSDB18U8

Description
DUAL BAND BASE STATION ANTENNA 825-896/1850-1990MHz FEMALE "N" TERMINATION
Description
DUAL BAND BASE STATION ANTENNA 825-896/1850-1990MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Dual Band Base Station Antenna - BSDB18U8 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Dual Band Base Station Antenna
BSDB18U8
Dual Band Base Station Antenna BSDB18U8
DUAL BAND BASE STATION ANTENNA 825-896/1850-1990MHz FEMALE "N" TERMINATION

DUAL BAND BASE STATION ANTENNA 825-896/1850-1990MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSDB18U8
Product Name Dual Band Base Station Antenna
Applications Basestation; Multi-band
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1850-1990 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2720159 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 618.0 to ? MHz
Gain 4.4 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details