Comtelco Industries, Inc. Sector Antenna BSAX915-6-190

Description
SECTOR ANTENNA 806-940MHz 6dBd 190DEG TYPE "N" TERMINATION.
Description
SECTOR ANTENNA 806-940MHz 6dBd 190DEG TYPE "N" TERMINATION.

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX915-6-190 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX915-6-190
Sector Antenna BSAX915-6-190
SECTOR ANTENNA 806-940MHz 6dBd 190DEG TYPE "N" TERMINATION.

SECTOR ANTENNA 806-940MHz 6dBd 190DEG TYPE "N" TERMINATION.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX915-6-190
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 806.0 to 940.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2024090 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details