Comtelco Industries, Inc. Sector Antenna BSAX5800-15-60

Description
SECTOR ANTENNA 15dBi 5.7-5.8GHz 60DEG TYPE "N" TERMINATION
Description
SECTOR ANTENNA 15dBi 5.7-5.8GHz 60DEG TYPE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX5800-15-60 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX5800-15-60
Sector Antenna BSAX5800-15-60
SECTOR ANTENNA 15dBi 5.7-5.8GHz 60DEG TYPE "N" TERMINATION

SECTOR ANTENNA 15dBi 5.7-5.8GHz 60DEG TYPE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX5800-15-60
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 15 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details