Comtelco Industries, Inc. Sector Antenna BSAX5800-14-90

Description
SECTOR ANTENNA 14dBi 5.7-5.8GHz 90DEG TYPE "N" TERMINATION
Description
SECTOR ANTENNA 14dBi 5.7-5.8GHz 90DEG TYPE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX5800-14-90 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX5800-14-90
Sector Antenna BSAX5800-14-90
SECTOR ANTENNA 14dBi 5.7-5.8GHz 90DEG TYPE "N" TERMINATION

SECTOR ANTENNA 14dBi 5.7-5.8GHz 90DEG TYPE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX5800-14-90
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details