SECTOR ANTENNA 14dBi 5.7-5.8GHz 155DEG TYPE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSAX5800-14-155 |
| Product Name | Sector Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 5700.0 to 5800.0 MHz |
| Gain | 15 dB |
| VSWR | 2 :1 |