Comtelco Industries, Inc. Sector Antenna BSAX5800-13-190

Description
SECTOR ANTENNA 13dBi 5.7-5.8GHz 190DEG TYPE "N" TERMINATION
Description
SECTOR ANTENNA 13dBi 5.7-5.8GHz 190DEG TYPE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX5800-13-190 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX5800-13-190
Sector Antenna BSAX5800-13-190
SECTOR ANTENNA 13dBi 5.7-5.8GHz 190DEG TYPE "N" TERMINATION

SECTOR ANTENNA 13dBi 5.7-5.8GHz 190DEG TYPE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX5800-13-190
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 13 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details