Comtelco Industries, Inc. Sector Antenna BSAX450-E-6-120

Description
SECTOR ANTENNA 490-512MHz 6dBd 120DEG TYPE "N" TERMINATION.
Description
SECTOR ANTENNA 490-512MHz 6dBd 120DEG TYPE "N" TERMINATION.

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX450-E-6-120 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX450-E-6-120
Sector Antenna BSAX450-E-6-120
SECTOR ANTENNA 490-512MHz 6dBd 120DEG TYPE "N" TERMINATION.

SECTOR ANTENNA 490-512MHz 6dBd 120DEG TYPE "N" TERMINATION.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX450-E-6-120
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 490.0 to 512.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-4339RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers