SECTOR ANTENNA 450-470MHz 6dBd 120DEG TYPE "N" TERMINATION.
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSAX450-C-6-120 |
| Product Name | Sector Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 450.0 to 470.0 MHz |
| Gain | 6 dB |
| VSWR | 2 :1 |