Comtelco Industries, Inc. Sector Antenna BSAX350-6-120

Description
SECTOR ANTENNA 350MHz 6dBd 120DEG TYPE "N" TERMINATION.
Description
SECTOR ANTENNA 350MHz 6dBd 120DEG TYPE "N" TERMINATION.

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX350-6-120 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX350-6-120
Sector Antenna BSAX350-6-120
SECTOR ANTENNA 350MHz 6dBd 120DEG TYPE "N" TERMINATION.

SECTOR ANTENNA 350MHz 6dBd 120DEG TYPE "N" TERMINATION.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX350-6-120
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 340.0 to 360.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details