Comtelco Industries, Inc. Sector Antenna BSAX2400-15-60

Description
SECTOR ANTENNA 2.4-2.5GHz 15dBi 60DEG FEMALE "N" TERMINATION
Description
SECTOR ANTENNA 2.4-2.5GHz 15dBi 60DEG FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAX2400-15-60 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAX2400-15-60
Sector Antenna BSAX2400-15-60
SECTOR ANTENNA 2.4-2.5GHz 15dBi 60DEG FEMALE "N" TERMINATION

SECTOR ANTENNA 2.4-2.5GHz 15dBi 60DEG FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX2400-15-60
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 15 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2720160 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 619.0 to ? MHz
Gain 4.4 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details