Comtelco Industries, Inc. Dual Band Cell and Pcs Sector Antenna BSAX18U9-6-190

Description
DUAL BAND CELL & PCS SECTOR ANTENNA 921-960/1805-1880MHz 6dBd 190DEG TYPE "N" TERMINATION
Description
DUAL BAND CELL & PCS SECTOR ANTENNA 921-960/1805-1880MHz 6dBd 190DEG TYPE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Dual Band Cell and Pcs Sector Antenna - BSAX18U9-6-190 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Dual Band Cell and Pcs Sector Antenna
BSAX18U9-6-190
Dual Band Cell and Pcs Sector Antenna BSAX18U9-6-190
DUAL BAND CELL & PCS SECTOR ANTENNA 921-960/1805-1880MHz 6dBd 190DEG TYPE "N" TERMINATION

DUAL BAND CELL & PCS SECTOR ANTENNA 921-960/1805-1880MHz 6dBd 190DEG TYPE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX18U9-6-190
Product Name Dual Band Cell and Pcs Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 921.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1805-1880 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details