Comtelco Industries, Inc. Dual Band Cell and Pcs Sector Antenna BSAX18U8-6-60

Description
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 60DEG TYPE "N" TERMINATION.
Description
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 60DEG TYPE "N" TERMINATION.

Suppliers

Company
Product
Description
Supplier Links
Dual Band Cell and Pcs Sector Antenna - BSAX18U8-6-60 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Dual Band Cell and Pcs Sector Antenna
BSAX18U8-6-60
Dual Band Cell and Pcs Sector Antenna BSAX18U8-6-60
DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 60DEG TYPE "N" TERMINATION.

DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz 6dBd 60DEG TYPE "N" TERMINATION.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAX18U8-6-60
Product Name Dual Band Cell and Pcs Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1850-1990 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367705 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details