DUAL BAND CELL & PCS SECTOR ANTENNA 825-896/1850-1990MHz
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSAX18U8-6-120 |
| Product Name | Dual Band Cell and Pcs Sector Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 825.0 to 896.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | 1850-1990 MHz |
| Gain | 6 dB |