PANEL SECTOR ANTENNA 60DEG 10dBi 5.7-5.8GHz MICRO LOSS COAX MUST SPECIFY CONNECTOR ON COAX
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSAV5810 |
| Product Name | Panel Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal |
| Primary Frequency Range | 5700.0 to 5800.0 MHz |
| Gain | 10 dB |
| VSWR | 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)