Comtelco Industries, Inc. Sector Antenna BSAL2400-14-90

Description
SECTOR ANTENNA 2.4-2.5GHz 14dBi 90DEG FEMALE "N" TERMINATION.
Description
SECTOR ANTENNA 2.4-2.5GHz 14dBi 90DEG FEMALE "N" TERMINATION.

Suppliers

Company
Product
Description
Supplier Links
Sector Antenna - BSAL2400-14-90 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Sector Antenna
BSAL2400-14-90
Sector Antenna BSAL2400-14-90
SECTOR ANTENNA 2.4-2.5GHz 14dBi 90DEG FEMALE "N" TERMINATION.

SECTOR ANTENNA 2.4-2.5GHz 14dBi 90DEG FEMALE "N" TERMINATION.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSAL2400-14-90
Product Name Sector Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248674 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
RF Antennas - 2115-NN02-201CT-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
4 suppliers