Comtelco Industries, Inc. Base Station Antenna BS900HP

Description
BASE STATION ANTENNA HORIZONTALLY POLARIZED 900-930MHz FEMALE "N" TERMINATION.
Description
BASE STATION ANTENNA HORIZONTALLY POLARIZED 900-930MHz FEMALE "N" TERMINATION.

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS900HP - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS900HP
Base Station Antenna BS900HP
BASE STATION ANTENNA HORIZONTALLY POLARIZED 900-930MHz FEMALE "N" TERMINATION.

BASE STATION ANTENNA HORIZONTALLY POLARIZED 900-930MHz FEMALE "N" TERMINATION.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS900HP
Product Name Base Station Antenna
Applications Basestation; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP29-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Form Factor / Mounting Internal
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2102390 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 617.0 to ? MHz
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details