BASE STATION ANTENNA 6.5dBd GAIN 806-866 MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BS800XL7-A |
| Product Name | Base Station Antenna |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 806.0 to 866.0 MHz |
| Gain | 6.5 dB |