BASE STATION ANTENNA 5dBd GAIN 890-970MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BS800XL5-E |
| Product Name | Base Station Antenna |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 890.0 to 970.0 MHz |
| Gain | 5 dB |
Vertical