Comtelco Industries, Inc. Base Station Antenna BS800XL5-C

Description
BASE STATION ANTENNA 5dBd GAIN 825-896MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 5dBd GAIN 825-896MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS800XL5-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS800XL5-C
Base Station Antenna BS800XL5-C
BASE STATION ANTENNA 5dBd GAIN 825-896MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 5dBd GAIN 825-896MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS800XL5-C
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details