Comtelco Industries, Inc. Mini Base Station Antenna BS800SN-C

Description
MINI BASE STATION ANTENNA 4dBd GAIN 825-896MHz FEMALE "N" TERMINATION. THIS ANTENNA IS FOR USE INDOORS.
Description
MINI BASE STATION ANTENNA 4dBd GAIN 825-896MHz FEMALE "N" TERMINATION. THIS ANTENNA IS FOR USE INDOORS.

Suppliers

Company
Product
Description
Supplier Links
Mini Base Station Antenna - BS800SN-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Mini Base Station Antenna
BS800SN-C
Mini Base Station Antenna BS800SN-C
MINI BASE STATION ANTENNA 4dBd GAIN 825-896MHz FEMALE "N" TERMINATION. THIS ANTENNA IS FOR USE INDOORS.

MINI BASE STATION ANTENNA 4dBd GAIN 825-896MHz FEMALE "N" TERMINATION. THIS ANTENNA IS FOR USE INDOORS.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS800SN-C
Product Name Mini Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS + GSM Combo Magnetic Antenna With RG174 Cable (L-3Mtr) + 2*SMA Male St. Connector (80mm) - ET-COSR-1L3-SMS-80M/25G/P1 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766679P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers