Comtelco Industries, Inc. Base Station Antenna BS750XL5

Description
BASE STATION ANTENNA 5dBd GAIN 746-796MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 5dBd GAIN 746-796MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS750XL5 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS750XL5
Base Station Antenna BS750XL5
BASE STATION ANTENNA 5dBd GAIN 746-796MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 5dBd GAIN 746-796MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS750XL5
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 746.0 to 796.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details