Comtelco Industries, Inc. Base Station Antenna BS750U-WB

Description
BASE STATION ANTENNA UNITY GAIN 746-896 MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA UNITY GAIN 746-896 MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS750U-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS750U-WB
Base Station Antenna BS750U-WB
BASE STATION ANTENNA UNITY GAIN 746-896 MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA UNITY GAIN 746-896 MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS750U-WB
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 746.0 to 896.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
GSM & GPRS Antennas - 1248690 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details