Comtelco Industries, Inc. Base Station Antenna BS5808NF

Description
BASE STATION ANTENNA 8dBi 5.7-5.9GHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 8dBi 5.7-5.9GHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS5808NF - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS5808NF
Base Station Antenna BS5808NF
BASE STATION ANTENNA 8dBi 5.7-5.9GHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 8dBi 5.7-5.9GHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS5808NF
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 6 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details