Comtelco Industries, Inc. Base Station Antenna BS5800XL10

Description
BASE STATION ANTENNA 8dB GAIN 5.7-5.9GHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 8dB GAIN 5.7-5.9GHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS5800XL10 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS5800XL10
Base Station Antenna BS5800XL10
BASE STATION ANTENNA 8dB GAIN 5.7-5.9GHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 8dB GAIN 5.7-5.9GHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS5800XL10
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 8 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2198157 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 690.0 to ? MHz
Gain 3 dB
View Details
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers